DS/EN ISO 19085-14

Woodworking machines – Safety – Part 14: Four-sided moulding machines (ISO 19085-14:2021)

active, Most Current
Organization: DS
Publication Date: 22 November 2021
Status: active
Page Count: 62
ICS Code (Woodworking machines): 79.120.10
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO 19085 gives the safety requirements and measures for stationary four sided moulding machines with a maximum working width of 350 mm and a maximum speed of the integrated workpiece feed of 200 m/min, with electrical and/or electronic control system, hereinafter referred to as "machines" designed to cut solid wood and materials with similar physical characteristics to wood (see ISO 19085-1:2017, 3.2). It deals with all significant hazards, hazardous situations and events as listed in Clause 4 relevant to machines, when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases are taken into account. NOTE: For relevant but not significant hazards, e.g. sharp edges of the machine frame, see ISO 12100:2010. It is also applicable to machines fitted with one or more of the following devices / additional working units, whose hazards have been dealt with: - universal spindle; - glass bead saw unit - fixed or movable work-piece support; - quick tool changing system - laser marking unit - automatic work-piece returner - in-feed hopper - in-feed loading table This part of ISO 19085 does not deal with any hazards related to: a) in-feed devices other than in-feed hopper and in-feed loading table (magazines, etc.); NOTE: For mechanical in-feed devices which also prevent access to the in-feed opening, see 6.6.4. b) out-feed devices (e.g. mechanical handling systems) except for hazards related to ejection from the machine due to climb cutting c) single machine being used in combination with any other machine (as part of a line); It is not applicable to machines intended for use in potentially explosive atmosphere and to machines manufactured prior to its publication.

Document History

DS/EN ISO 19085-14
November 22, 2021
Woodworking machines – Safety – Part 14: Four-sided moulding machines (ISO 19085-14:2021)
This part of ISO 19085 gives the safety requirements and measures for stationary four sided moulding machines with a maximum working width of 350 mm and a maximum speed of the integrated workpiece...
Woodworking machines – Safety – Part 14: Four-sided moulding machines (ISO/DIS 19085-14:2019)
This part of ISO 19085 gives the safety requirements and measures for stationary four sided moulding machines with a maximum working width of 350 mm and a maximum speed of the integrated workpiece...
Woodworking machines – Safety – Part 14: Four-sided moulding machines (ISO/FDIS 19085-14:2021)
This part of ISO 19085 gives the safety requirements and measures for stationary four sided moulding machines with a maximum working width of 350 mm and a maximum speed of the integrated workpiece...

References

Advertisement