DSF/PREN IEC 60286-2

Packaging of components for automatic handling – Part 2: Tape packaging of components with unidirectional leads on continuous tapes

inactive
Organization: DS
Status: inactive
Page Count: 35
ICS Code (Electronic components in general): 31.020
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60286 applies to the tape packaging of components with two or more unidirectional leads for use in electronic equipment. It provides dimensions and tolerances necessary to tape components with unidirectional leads. In general, the tape is applied to the component leads. It covers requirements for taping techniques used with equipment for automatic handling, pre- forming of leads, insertion and other operations and includes only those dimensions which are essential to the taping of components intended for the above-mentioned purposes.

Document History

January 2, 2023
Packaging of components for automatic handling – Part 2: Tape packaging of components with unidirectional leads on continuous tapes
IEC 60286-2:2022 applies to the tape packaging of components with two or more unidirectional leads for use in electronic equipment. It provides dimensions and tolerances necessary to tape components...
Packaging of components for automatic handling – Part 2: Tape packaging of components with unidirectional leads on continuous tapes
This part of IEC 60286 applies to the tape packaging of components with two or more unidirectional leads for use in electronic equipment. It provides dimensions and tolerances necessary to tape...
DSF/PREN IEC 60286-2
Packaging of components for automatic handling – Part 2: Tape packaging of components with unidirectional leads on continuous tapes
This part of IEC 60286 applies to the tape packaging of components with two or more unidirectional leads for use in electronic equipment. It provides dimensions and tolerances necessary to tape...
Advertisement