DSF/FPREN IEC 61753-091-02

Fibre optic interconnecting devices and passive components – Performance standard – Part 091-02: Non-connectorized 3-port incompletely circulated single-mode fibre optic circulators for category C – Controlled environments

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 should satisfy in order to be categorized as meeting the requirements of circulators used in controlled environments as specified in IEC 61753-1:2018, COR1:2019 and AMD1:2020. The requirements cover non-connectorized single-mode fibre 3-port incompletely circulated type optical circulators for category C used in controlled environments.

Document History

April 5, 2022
Fibre optic interconnecting devices and passive components – Performance standard – Part 091-02: Non-connectorized 3-port incompletely circulated single-mode fibre optic circulators for category C – Controlled environments
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 should satisfy in order to be categorized as...
DSF/FPREN IEC 61753-091-02
Fibre optic interconnecting devices and passive components – Performance standard – Part 091-02: Non-connectorized 3-port incompletely circulated single-mode fibre optic circulators for category C – Controlled environments
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 should satisfy in order to be categorized as...
Fibre optic interconnecting devices and passive components – Performance standard – Part 091-02: Non-connectorized 3-port incompletely circulated single-mode fibre optic circulators for category C – Controlled environments
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic circulator as specified by IEC 62077 should satisfy in order to be categorized as...
Advertisement