DSF/FPREN ISO 8655-9

Piston-operated volumetric apparatus – Part 9: Manually operated precision laboratory syringes (ISO/FDIS 8655-9:2021)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for manually operated precision laboratory syringes. It applies to syringes with nominal volumes up to 200 ml, designed to deliver their volume (Ex). Manually operated precision laboratory syringes are instruments used for delivering liquids and gases. The barrel is typically made of glass and the plunger and the needle are typically made of metal. NOTE - General requirements and definitions of terms for piston-operated volumetric apparatus are given in ISO 8655-1. The gravimetric reference measurement procedure for the determination of volume is given in ISO 8655-6. A photometric reference measurement procedure for the determination of is given in ISO 8655-8. Alternative methods for the determination of volume are described in ISO 8655-7.

Document History

May 17, 2022
Piston-operated volumetric apparatus – Part 9: Manually operated precision laboratory syringes (ISO 8655-9:2022)
This document specifies –    metrological requirements, –    maximum permissible errors, –    requirements for marking and –    information to be provided for users, for manually operated precision...
Piston-operated volumetric apparatus – Part 9: Manually operated precision laboratory syringes (ISO/DIS 8655-9:2020)
This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for manually operated precision...
DSF/FPREN ISO 8655-9
Piston-operated volumetric apparatus – Part 9: Manually operated precision laboratory syringes (ISO/FDIS 8655-9:2021)
This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for manually operated precision...
Advertisement