DSF/ISO/IEC PRF TR 49794

Information technology – Transition examples from the ISO/IEC 19794:2005 series to the ISO/IEC 39794 series for ID documents

pending, Most Current
Organization: DS
Status: pending
Page Count: 61
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document provides transition examples from ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 formats to ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019 formats for eMRTD application. This document also provides an implementation example for the ISO/IEC 39794-6:2021 format. This document includes: - information for eMRTD issuers and eMRTD-reader vendors; - summarized tables of data elements of ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 and ISO/IEC 39794-4:2019, ISO/IEC 39794-5:2019 and ISO/IEC 39794-6:2021; - correspondence tables of data elements between ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 and ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019, providing: - information on whether each data element is normative or optional, and - a brief note of each data element from the viewpoint of transition; - tag, length, value (TLV) data examples of ISO/IEC 39794-4:2019, ISO/IEC 39794-5:2019 and ISO/IEC 39794-6:2021 for implementation, and, - tag lists of ISO/IEC 39794-4:2019, ISO/IEC 39794-5:2019 and ISO/IEC 39794-6:2021, and an extended example of ISO/IEC 39794-5 as informative annexes. The following are not within the scope of this document: - second and later editions of the ISO/IEC 19794 series (2011 and after), and, - ASN.1 formats and XML formats specified in ISO/IEC 39794 series.

Document History

DSF/ISO/IEC PRF TR 49794
Information technology – Transition examples from the ISO/IEC 19794:2005 series to the ISO/IEC 39794 series for ID documents
This document provides transition examples from ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 formats to ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019 formats for eMRTD application. This document...
Advertisement