DSF/ISO/IEC DIS 3532-1

Information technology – 3D Printing and scanning – Medical image-based modelling – Part 1: General requirement

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (IT applications in health care technology): 35.240.80
ICS Code (Additive manufacturing): 25.030
scope:

This international standard provides the requirements for medical image-based modelling on medical 3D printing. It is about precise 3D data modelling on the medical field using medical image data generated from Computed Tomography (CT) devices. It also specifies the principal considerations for the general procedures of medical image-based modelling. It excludes soft tissue modelling from Magnetic Resonance Image (MRI).

Document History

June 13, 2023
Information technology – Medical image-based modelling for 3D printing – Part 1: General requirements
This document specifies the requirements for medical image-based modelling for 3D printing for medical applications. It concerns accurate 3D data modelling in the medical field using medical image...
DSF/ISO/IEC DIS 3532-1
Information technology – 3D Printing and scanning – Medical image-based modelling – Part 1: General requirement
This international standard provides the requirements for medical image-based modelling on medical 3D printing. It is about precise 3D data modelling on the medical field using medical image data...
Advertisement