DSF/ISO/IEC FDIS 18047-3
Information technology – Radio frequency identification device conformance test methods – Part 3: Test methods for air interface communications at 13,56 MHz
| Organization: | DS |
| Status: | pending |
| Page Count: | 51 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This part of ISO/IEC 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-3, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This can, in appropriate circumstances, be supplemented by further, application-specific
Document History