NEN-EN 246

Sanitary tapware - General specifications for aerators

inactive
Organization: NEN
Publication Date: 1 June 2020
Status: inactive
Page Count: 22
ICS Code (Sanitary installations): 91.140.70
scope:

This document specifies:

- the dimensional, mechanical, hydraulic and acoustic characteristics with which sanitary tapware aerators (with and without flow regulation) should comply;

- the procedures for testing these characteristics.

This document is applicable to:

- Sanitary tapware aerators intended to be mounted on tapware used with sanitary appliances in toilets, bathrooms and kitchens (e.g. single taps, combination tap assemblies, mechanical mixing valves, thermostatic mixing valves);

- Sanitary tapware aerators used under the following pressure and temperature conditions (see Table 1).

Note 1: Sanitary tapware aerators can only be connected downstream of the obturator of the sanitary tapware product.

Note 2: For the purposes of brevity, sanitary tapware aerators will be detailed only as aerators in the rest of this document.

Note 3: The tests described in this document are type tests (laboratory tests) and not quality control tests carried out during manufacture.

Document History

November 1, 2021
Sanitary tapware - General specifications for aerators
This document specifies: — the dimensional, mechanical, hydraulic and acoustic characteristics with which sanitary tapware aerators (with and without flow regulation) should comply; — the...
NEN-EN 246
June 1, 2020
Sanitary tapware - General specifications for aerators
This document specifies: — the dimensional, mechanical, hydraulic and acoustic characteristics with which sanitary tapware aerators (with and without flow regulation) should comply; — the...
October 1, 2003
Sanitary tapware - General specifications for flow rate regulators
This European Standard specifies:- the dimensional, mechanical, hydraulic and acoustic characteristics with wich flow rate regulators shall comply;- the procedure for testing these characteristics....
December 1, 2000
Sanitary tapware - General specifications for flow rate regulators
This European Standard specifies:- the dimensional, mechanical, hydraulic and acoustic characteristics with wich flow rate regulators shall comply;- the procedure for testing these characteristics....
June 1, 1993
Sanitary tapware - General specifications for flow rate regulators
This european standard aims to establish: - the dimensional, hydraulic and acoustic properties to which flow rate regulators intended to be mounted on sanitary tapware shall correspond. - the test...
May 1, 1992
Sanitaire kranen - Straalvormers - Algemene eisen
A description is not available for this item.

References

Advertisement