CEN - EN ISO 11592-2

Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m

active, Most Current
Organization: CEN
Publication Date: 1 November 2021
Status: active
Page Count: 20
ICS Code (Small craft): 47.080
scope:

This document specifies the requirements for determining the maximum propulsion power rating using manoeuvring speed for engine-driven craft with a length of the hull (L H, as defined in ISO 8666) between 8 m and 24 m.

This document is applicable to craft with a calculated Froude number (Fn ) ≥ 1,1.

This document is not applicable to:

- inflatable craft, as defined by ISO 6185‑4;

- craft designed and constructed solely for competitive racing (racing craft);

- craft primarily designed not to be engine driven.

This document does not specify craft constructional strength requirements related to maximum propulsion power rating and does not guarantee stability under all conditions of seaway, wind, wakes and waves.

Document History

EN ISO 11592-2
November 1, 2021
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m
This document specifies the requirements for determining the maximum propulsion power rating using manoeuvring speed for engine-driven craft with a length of the hull (L H, as defined in ISO 8666)...

References

Advertisement