CENELEC - EN IEC 62868-2-3

Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-3: Particular requirements - Flexible OLED tiles and panels

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2021
Status: active
Page Count: 22
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62868 specifies the safety requirements for flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting purposes and designed for being bent during the manufacturing process of curved luminaires.

Document History

EN IEC 62868-2-3
November 1, 2021
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-3: Particular requirements - Flexible OLED tiles and panels
This part of IEC 62868 specifies the safety requirements for flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general...

References

Advertisement