IEC - 63175
Fixed energy high intensity proton cyclotron within the energy range of 10 MeV to less than 30 MeV
| Organization: | IEC |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Nuclear energy in general): | 27.120.01 |
scope:
This document is applicable to hydrogen ion H- acceleration proton cyclotrons with one or more fixed energies within the range of 10 MeV to less than 30 MeV and a beam intensity equal to or greater than 300 μA.
This document specifies the performance and safety requirements, structure, technical requirements, test methods, identification, packing, transportation, storage and accompanying documents for such cyclotrons.
This type of cyclotrons is intended for industrial use, including medical isotope and neutron production. Therapeutic medical applications are excluded from the scope of this document.
This document is intended for manufacturers of high intensity proton cyclotron within the energy range of 10 MeV to less than 30 MeV, and responsible organizations where such cyclotrons are installed.
Document History