ISO - 9343
Pliers and nippers — Slip joint pliers — Dimensions and test values
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Hand-operated tools): | 25.140.30 |
scope:
This document specifies the principal dimensions of slip joint pliers, designated as No. 206 in ISO 5742, and the test values, in order to verify their aptitude to function in conformity with ISO 5744. The general technical requirements are given in ISO 5743.
The slip joint pliers illustrated in this document are examples only and are not intended to affect the manufacturer's design.
Document History
9343
November 1, 2021
Pliers and nippers — Slip joint pliers — Dimensions and test values
This document specifies the principal dimensions of slip joint pliers, designated as No. 206 in ISO 5742, and the test values, in order to verify their aptitude to function in conformity with ISO...
September 15, 2004
Pliers and nippers Slip joint pliers Dimensions and test values
A description is not available for this item.
January 1, 1988
Pliers and Nippers - Slip Joint Pliers - Dimensions and Test Values (AS/NZS 4056.12: 1992)
A description is not available for this item.