ISO - 16189

Footwear — Critical substances potentially present in footwear and footwear components — Test method to quantitatively determine dimethylformamide in footwear materials

active, Most Current
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 12
ICS Code (Footwear): 61.060
scope:

This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material.

NOTE 1 In the footwear industry, when PU is injected (reaction moulded), this process does not require the use of DMF. For PU coated material, the use of DMF is possible.

NOTE 2 Several abbreviations can be used for dimethylformamide DMF, DMFa, DMFo. This document uses DMF.

ISO/TR 16178:2021, Table 1 defines which materials are concerned by this determination.

Document History

16189
November 1, 2021
Footwear — Critical substances potentially present in footwear and footwear components — Test method to quantitatively determine dimethylformamide in footwear materials
This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material. NOTE 1 In the footwear...

References

Advertisement