FM - 3990
Liquid-Insulated Transformers
| Organization: | FM |
| Publication Date: | 1 October 2021 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This standard sets performance requirements for liquid insulated distribution and power transformers, both naturally cooled and transformers utilizing forcibly circulated cooling medium. The standard limits certification for the naturally cooled (KNAN) transformers rated from 5 to 10,000 kVA and 35 kV class or lower. Certification of larger transformers will require the use of forcibly circulated cooling mediums (forced air or forced liquid (water or oil) cooling).
This standard applies to any component intended for use as a protective device and that is normally provided as part of the transformer assembly. Use of components previously certified as individual protective devices shall not automatically result in a certification transformer assembly.
Purpose
This standard states testing and certification requirements for transformers insulated with certified liquids.
Testing and certification criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance program.
Document History