ISO - 527-5

Plastics — Determination of tensile properties — Part 5: Test conditions for unidirectional fibre-reinforced plastic composites

active, Most Current
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 22
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in ISO 527-1.

NOTE Isotropic and orthotropic reinforced materials are covered by ISO 527-4.

The methods are used to investigate the tensile behaviour of the test specimens and for determining the tensile strength, tensile modulus, Poisson's ratios and other aspects of the tensile stress-strain relationship under the conditions defined.

The test method is suitable for all polymer matrix systems reinforced with unidirectional fibres and which meet the requirements, including failure mode, set out in this document.

The method is suitable for composites with either thermoplastic or thermosetting matrices, including preimpregnated materials (prepregs). The reinforcements covered include carbon fibres, glass fibres, aramid fibres and other similar fibres. The reinforcement geometries covered include unidirectional (i.e. completely aligned) fibres and rovings and unidirectional fabrics and tapes.

The method is not normally suitable for multidirectional materials composed of several unidirectional layers at different angles (see ISO 527-4).

Document History

527-5
November 1, 2021
Plastics — Determination of tensile properties — Part 5: Test conditions for unidirectional fibre-reinforced plastic composites
This document specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in ISO...
July 1, 2009
Plastics — Determination of tensile properties — Part 5: Test conditions for unidirectional fibre-reinforced plastic composites
This part of ISO 527 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in...
April 15, 1997
Plastics - Determination of Tensile Properties - Part 5: Test Conditions for Unidirectional Fibre-Reinforced Plastic Composites
This part of ISO 527 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in...

References

Advertisement