ASD-STAN - PREN 3774-001

Aerospace series — Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A — Part 001: Technical specification

active, Most Current
Organization: ASD-STAN
Publication Date: 1 November 2021
Status: active
Page Count: 22
scope:

This document specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100.

These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

PREN 3774-001
November 1, 2021
Aerospace series — Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A — Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and...
February 29, 2012
Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A Part 001: Technical specification
This standard specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and...
June 30, 1994
Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 IN Part 001 : Technical Specification
A description is not available for this item.

References

Advertisement