DLA - DSCC-VID-V62/22602

MICROCIRCUIT, LINEAR, 40 V, 2.1 A, LOW DROPOUT ADJUSTABLE LINEAR REGULATOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 17 November 2021
Status: active
Page Count: 18
scope:

Scope.

This drawing documents the general requirements of a high performance 40 V, 2.1 A, low dropout adjustable linear regulator microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

DSCC-VID-V62/22602
November 17, 2021
MICROCIRCUIT, LINEAR, 40 V, 2.1 A, LOW DROPOUT ADJUSTABLE LINEAR REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 40 V, 2.1 A, low dropout adjustable linear regulator microcircuit, with an operating temperature range of -55°C to +125°C.
Advertisement