ASME - B18.31.3

Threaded Rods (Inch Series)

active, Most Current
Organization: ASME
Publication Date: 1 January 2014
Status: active
Page Count: 14
scope:

This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters:

(a) UNC threads #4 through 4 in.

(b) UNF threads #4 through 11⁄2 in.

(c) 8UN threads 11⁄8 in. through 4 in.

(d) Acme threads 1⁄4 in. through 5 in.

At this time, there are no ISO standards for inch threaded rods.

The inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production sizes. Consumers should consult with suppliers concerning lists of stock production sizes.

Document History

B18.31.3
January 1, 2014
Threaded Rods (Inch Series)
This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: (a) UNC threads #4 through 4 in. (b) UNF threads...
January 1, 2014
Threaded Rods (Inch Series)
This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: (a) UNC threads #4 through 4 in. (b) UNF threads...
December 23, 2009
Threaded Rods (Inch Series)
This Standard covers the complete general and dimensional data for inch series threaded rods recognized as American National Standard. Included are diameters #4 through 4 in. UNC, UNF, 8UN, and ACME...

References

Advertisement