ASD-STAN - PREN 3375-008

Aerospace series — Cable, electrical, for digital data transmission — Part 008: Single braid — Star Quad 100 ohms — Type KD — Product standard

active, Most Current
Organization: ASD-STAN
Publication Date: 1 October 2021
Status: active
Page Count: 13
scope:

This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet networks.

Linked to this particular application, the operating temperatures of the cable are between −65 °C and 125 °C.

The cable shall resist a long-term temperature between -65 °C and +200 °C.

Moreover, cable materials must have compatibility with 200°C peak exposure.

This cable is laser markable, this marking satisfies the requirements of EN 3838.

The characteristics impedance must be (100 ± 15)Ω.

Document History

PREN 3375-008
October 1, 2021
Aerospace series — Cable, electrical, for digital data transmission — Part 008: Single braid — Star Quad 100 ohms — Type KD — Product standard
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet...
January 31, 2008
Aerospace series Cable, electrical, for digital data transmission Part 008: Single braid — Star Quad 100 Ohms — Type KD — Product standard
A description is not available for this item.

References

Advertisement