DSF/PREN IEC 61169-69

Radio Frequency Connectors- Part 69: Sectional specification for series SMP3 RF coaxial connectors

pending, Most Current
Organization: DS
Status: pending
Page Count: 33
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling, typically for use in 50 Ω RF cables or micro-strips in microwave, telecommunication, wireless systems, and other fields (SMP3) It prescribes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMP3 RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The SMP3 push-on coupling structure series R.F. coaxial connector with the characteristic of normative impedance 50 Ω are used with various kinds of RF cables or micro-strips in microwave, telecommunication, wireless systems, and other fields. The operating frequency limit is up to 65 GHz. NOTE - imperial dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

DSF/PREN IEC 61169-69
Radio Frequency Connectors- Part 69: Sectional specification for series SMP3 RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling,...
Advertisement