DS/ISO 22074-7

Railway infrastructure – Rail fastening systems – Part 7: Test method for clamping force and uplift stiffness

active, Most Current
Organization: DS
Publication Date: 17 August 2021
Status: active
Page Count: 16
ICS Code (Rails and railway components): 45.080
scope:

This document specifies the laboratory test procedure for determining the clamping force exerted by the fastening system on the foot of the rail by measuring the force to separate the rail foot from its immediate support. When required, the procedure is also used to determine the uplift stiffness of the fastening system. It is applicable to systems with and without baseplates on all types of sleepers, bearers or elements of ballastless track. The test does not determine the security of the fastening components fixed into the sleeper or other fastening system support. This test procedure applies to a complete fastening assembly. It is not applicable to fastening systems for embedded rail or other fastening systems which do not act on the foot of the rail.

Document History

DS/ISO 22074-7
August 17, 2021
Railway infrastructure – Rail fastening systems – Part 7: Test method for clamping force and uplift stiffness
This document specifies the laboratory test procedure for determining the clamping force exerted by the fastening system on the foot of the rail by measuring the force to separate the rail foot from...
Railway infrastructure – Rail fastening systems – Part 7: Test method for clamping force and uplift stiffness
This International Standard specifies the laboratory test procedure for determining the clamping force exerted by the fastening system on the foot of the rail by measuring the force to separate the...
Advertisement