DSF/PREN 16903

Plastics piping systems – Environmental product declarations – Product Category Rules complementary to EN 15804, for buried plastics piping systems

pending, Most Current
Organization: DS
Status: pending
Page Count: 36
ICS Code (Plastics fittings): 23.040.45
ICS Code (Other aspects): 91.010.99
ICS Code (Plastics pipes): 23.040.20
scope:

This document provides product category rules (PCR) for Type III environmental product declarations, as described in EN ISO 14025 and EN 15942, for "buried plastics piping systems" intended for buried pressure and non-pressure applications outside building structure. This PCR covers the entire life cycle from cradle to grave for buried plastics piping systems conveying fluids (sewer, water or gas), according to EN 12007, EN 805 or EN 476. NOTE - The PCR will be applied to systems composed of products covered by the list of product standards provided in Annex D. This document specifies the rules for the product category of construction products as defined in and is intended to be used in conjunction with EN 15804. As in EN 15804:2012+A2:2019, in addition to the common parts of EN 15804, this document for buried plastics piping systems defines: - the functional unit; - the system boundaries; - the elements of installation; - the transport scenarios for both the raw material and the complete system; - the trench conditions; - reference service life (RSL); - end of life scenarios.

Document History

DSF/PREN 16903
Plastics piping systems – Environmental product declarations – Product Category Rules complementary to EN 15804, for buried plastics piping systems
This document provides product category rules (PCR) for Type III environmental product declarations, as described in EN ISO 14025 and EN 15942, for "buried plastics piping systems" intended for...
Plastics piping systems – Environmental product declarations – Product Category Rules complementary to EN 15804, for buried plastics piping systems
This European Standard provides product category rules (PCR) for Type III environmental product declarations, as described in EN ISO 14025 and EN 15942, for buried plastics piping systems intended...
Plastics piping systems - Sustainability of construction works - Product Category Rules (PCR) for buried plastics piping systems
This European standard provides Europe wide product category rules (PCR) for Type III environmental declarations for "buried plastics piping systems (pressure and non-pressure)" subsequently named as...
Advertisement