DSF/PREN 14509-4

Factory-made double skin metal faced insulating sandwich panels – Part 4: Test methods for fixing of panels to substructure and for determining restraining effect on substructure

pending, Most Current
Organization: DS
Status: pending
Page Count: 38
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies test methods needed for determination of characteristics for fixing of factory-made double skin metal faced insulating sandwich panels (hereafter sandwich panels) to substructure and for stabilization of substructure. The sandwich panels are for use in elements for both self-supporting and structural applications in roofs, in external and internal walls (including partitions) and in ceilings in buildings as well as those in cold store applications. NOTE - The description of self-supporting sandwich panels is given in prEN 14509-1 and for structural sandwich panels in FprEN 14509-2.

Document History

DSF/PREN 14509-4
Factory-made double skin metal faced insulating sandwich panels – Part 4: Test methods for fixing of panels to substructure and for determining restraining effect on substructure
This European Standard specifies test methods needed for determination of characteristics for fixing of factory-made double skin metal faced insulating sandwich panels (hereafter sandwich panels) to...
Advertisement