DS/ISO/IEC 14165-114
Information technology – Fibre Channel – Part 114: 100 MB/s Balanced copper physical interface (FC-100-DF-EL-S)
| Organization: | DS |
| Publication Date: | 7 September 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the High-Performance Parallel Interface (HIPPI) data framing, IP (Internet Protocol), ANSI/IEEE 802.2, and others. This part of ISO/IEC 14165, FC-100-DF-EL-S, specifies a Media Dependent Interface for duplex Ethernet transmission of 100 MB/s--a physical layer interface for a signalling rate of 1 062,5 Mbit/s over two pairs--for operation over Class F balanced cabling channels, for up to 100 m of Category 7 balanced (twisted pair) cabling. It includes a functional description of an Ethernet physical layer for 100 MB/s transmission of low complexity that can easily be implemented by many vendors. Taking advantage of the improved transmission characteristics provided by balanced cabling channels Class F as specified in ISO/IEC 11801 (2002), it eliminates the need for implementation of the complex functions specified in ISO/IEC 8802-3 that cancel the effects of crosstalk and return loss. This provides a solution that can operate at a much lower power level, and that can be implemented at a lower cost than products that use Clause 40 of ISO/IEC 8802-3. Therefore it also has the potential for multiple ports per chip.
Document History