DS/EN 14908-9

Open Data Communication in Building Automation, Controls and Building Management – Control Network Protocol – Part 9: Wireless Communication in ISM bands

active, Most Current
Organization: DS
Publication Date: 6 September 2021
Status: active
Page Count: 28
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This document specifies an adaptation layer for the control network protocol (CNP), as described in EN 14908 1 to utilize wireless communication network. This document defines the services of the wireless communication provided to CNP layer for delivering data and commands towards and from sensors, actuators, etc. which are wirelessly connected as part of the EN 14908 1 network. In addition, this document defines the requirements for the radio communication applicable for CNP layer operation. For the radio communication different frequency bands can be utilized. Annex A defines requirement for operation in different frequency bands.

Document History

DS/EN 14908-9
September 6, 2021
Open Data Communication in Building Automation, Controls and Building Management – Control Network Protocol – Part 9: Wireless Communication in ISM bands
This document specifies an adaptation layer for the control network protocol (CNP), as described in EN 14908 1 to utilize wireless communication network. This document defines the services of the...
Advertisement