DS/EN IEC 61316

Industrial cable reels

active, Most Current
Organization: DS
Publication Date: 6 September 2021
Status: active
Page Count: 64
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

IEC 61316:2021 is available as IEC 61316:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61316:2021 applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V DC and/or 690 V AC with a frequency not exceeding 500 Hz and a rated current not exceeding 63 A, primarily intended for industrial use, either indoors or outdoors, for use with accessories complying with IEC 60309-1, IEC 60309-2 or IEC 60309-4. This third edition cancels and replaces the second edition, published in 1999. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - Implementation of the latest tests and requirements previously included in IEC 60309-1.

Document History

DS/EN IEC 61316
September 6, 2021
Industrial cable reels
IEC 61316:2021 is available as IEC 61316:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
Industrial cable reels
This International Standard applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V AC/DC and 500 Hz with a rated current not exceeding...
Advertisement