DS/ISO/IEC TR 11801-9901
Information technology – Generic cabling for customer premises – Part 9901: Guidance for balanced cabling in support of at least 40 Gbit/s data transmission
| Organization: | DS |
| Publication Date: | 7 September 2021 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
ISO/IEC TR 11801:2014(E) covers the following channel descriptions constructed from components with a nominal impedance of 100: - Class I: 30 m channel based on upcoming Category 8.1 components. This channel provides increased margin compared to ISO/IEC 11801, Class EA channels, and an upper frequency limit of 1 600 MHz (2 000 MHz (ffs); - Class II: 30 m channel based on upcoming Category 8.2 components. This channel provides increased margin compared to ISO/IEC 11801, Class FA channels, and an upper frequency limit of 1 600 MHz (2 000 MHz ffs); - Channels based on Category 6A components of ISO/IEC 11801, length corrected to 30 m; - Channels based on Category 7A components of ISO/IEC 11801, length corrected to 30 m; - Channels based on Category 6A components of ISO/IEC 11801, length corrected to 30 m, characterized beyond the current upper frequency; - Channels based on Category 7A components of ISO/IEC 11801, length corrected to 30 m, characterized beyond the current upper frequency.
Document History