DS/ISO/IEC TR 10192-2
Information technology – Home Electronic Systemes (HES) interfaces – Part 2: Simple Interfaces Type 1
active, Most Current
| Organization: | DS |
| Publication Date: | 7 September 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO/IEC 10192-2 specifies the mechanical, electrical, functional and procedural characteristics of a specific Simple Interface (SI). The SI type 1 is a physical interface realized between the SI type 1 device and the SI type 1 Network Access Unit, NAU. It also serves as a reference point.
Document History
DS/ISO/IEC TR 10192-2
September 7, 2021
Information technology – Home Electronic Systemes (HES) interfaces – Part 2: Simple Interfaces Type 1
This part of ISO/IEC 10192-2 specifies the mechanical, electrical, functional and procedural characteristics of a specific Simple Interface (SI). The SI type 1 is a physical interface realized...