DSF/PREN 17694-2

Hydrometry – Performance requirements and test procedures for water monitoring equipment – Devices for the determination of flow Part 2: Closed conduit instrumentation

inactive
Organization: DS
Status: inactive
Page Count: 47
ICS Code (Flow in closed conduits): 17.120.10
scope:

This European standard specifies general requirements, minimum performance requirements and test procedures forinstrumentation used to measure either volumetric flow-rate and/or total volume passed of water in closed conduits. It covers all closed conduit instrument (CCI) technologies intended to operate in closed pressurised pipes and partially filled pipes. It is recognised that for some CCIs certain tests cannot be carried out. The data obtained from the testing of CCIs in accordance with the requirements of the Measuring Instruments Directive [4] or ISO4064-1 [5] can be used to meet, in part, the requirements specified in this European Standard. However, for the avoidance of doubt,compliance with the requirements of this European Standard does not equate to compliance with the requirements of theMeasuring Instruments Directive or ISO 4064-1.

Document History

May 16, 2023
Hydrometry – Minimum performance requirements and test procedures for water monitoring equipment – Devices for the determination of flow – Part 2: Closed conduit instrumentation
This document specifies general requirements, minimum performance requirements and test procedures for instrumentation used to measure either volumetric flow-rate and/or total volume passed of water...
DSF/PREN 17694-2
Hydrometry – Performance requirements and test procedures for water monitoring equipment – Devices for the determination of flow Part 2: Closed conduit instrumentation
This European standard specifies general requirements, minimum performance requirements and test procedures forinstrumentation used to measure either volumetric flow-rate and/or total volume passed...
Advertisement