DS/EN IEC 61753-085-02

Fibre optic interconnecting devices and passive components – Performance standard – Part 085-02: Non-connectorized single-mode pigtailed CWDM devices for category C – Indoor controlled environment

active, Most Current
Organization: DS
Publication Date: 30 August 2021
Status: active
Page Count: 24
ICS Code (Fibres and cables): 33.180.10
scope:

IEC 61753-085-02:2021 contains the minimum initial test and measurement requirements and severities which a fibre-optic pigtailed coarse wavelength division multiplexing (CWDM) device satisfies in order to be categorised as meeting the requirements of category C (indoor controlled environment), as defined in Annex A of IEC 61753-1:2018. CWDM is defined in IEC 62074‑1. This first edition cancels and replaces IEC 61753-085-2 published in 2008. This edition constitutes a technical revision. This edition includes the following specific technical change with respect to IEC 61753-085-2: change of test conditions harmonizing with IEC 61753-1:2018.

Document History

DS/EN IEC 61753-085-02
August 30, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 085-02: Non-connectorized single-mode pigtailed CWDM devices for category C – Indoor controlled environment
IEC 61753-085-02:2021 contains the minimum initial test and measurement requirements and severities which a fibre-optic pigtailed coarse wavelength division multiplexing (CWDM) device satisfies in...
Advertisement