DS/EN ISO 13885-3
Gel permeation chromatography (GPC) – Part 3: Water as eluent (ISO 13885-3:2020)
| Organization: | DS |
| Publication Date: | 6 September 2021 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Binders): | 87.060.20 |
scope:
This document specifies the determination of the molar-mass distribution and the average molar mass values Mn (number average) and Mw (weight average) of polymers that are soluble in water by gel permeation chromatography (GPC). NOTE - Also known as size exclusion chromatography (SEC). This method is applicable to neutral polymers and polyanions (e.g. polycarboxylates, polysaccharides, fully hydrolyzed polyvinyl alcohols and high-molecular polyethylene oxides). It is not applicable to polycations [e.g. polyvinylpyrrolidone
Document History