DS/EN IEC 61753-111-09

Fibre optic interconnecting devices and passive components – Performance standard – Part 111-09: Sealed closures – Category S – Subterranean

active, Most Current
Organization: DS
Publication Date: 25 October 2021
Status: active
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category S - Subterannean, as defined in Table A.15 of IEC 61753-1:2018.

Document History

DS/EN IEC 61753-111-09
October 25, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 111-09: Sealed closures – Category S – Subterranean
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...
Advertisement