DSF/PREN 17763

Centrifuges – Marine fuel centrifuges – Determination of particle separation performance and certified flow rate (CFR) under defined test conditions

inactive
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Piping systems): 47.020.30
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This document specifies the procedure for the determination of the certified flow rate (CFR), a performance parameter for centrifuges, at specific fuel oil viscosities using a defined test oil and a defined test procedure. This document is applicable to marine fuel centrifuges. All values reported as CFR capacities are verified measured values on a defined CFR test bench. Scaling based on Stoke's law and disc stack design is excluded from this document. Separation efficiency is determined by a defined particle counting method.

Document History

October 12, 2022
Centrifuges – Marine fuel centrifuges – Determination of particle separation performance and certified flow rate (CFR) under defined test conditions
This document specifies the procedure for the determination of the certified flow rate (CFR), a performance parameter for centrifuges, at specific fuel oil viscosities using a defined test oil and a...
DSF/PREN 17763
Centrifuges – Marine fuel centrifuges – Determination of particle separation performance and certified flow rate (CFR) under defined test conditions
This document specifies the procedure for the determination of the certified flow rate (CFR), a performance parameter for centrifuges, at specific fuel oil viscosities using a defined test oil and a...
Advertisement