DSF/ISO/DIS 24224
Ships and marine technology – Tanker cargo manifold shore connection – Technical requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
This document specifies the types, structure, dimensions and technical requirements of the cargo manifolds for oil and chemical tank ships. It applies to the cargo and vapour lines of oil tanker or chemical tanker. This manifold is applicable to the use of special terminals for oil tankers or chemical tankers. NOTE 1 - The standard ISO 23212 establishes basic dimensions of PN 10 flanged connections for bunker fuel and lubricating oil transfer to ships from supply vessels or onshore facilities. NOTE 2 - The design pressure of the manifold is 1,0 MPa.
Document History