DS/ISO 13000-1

Plastics – Polytetrafluoroethylene (PTFE) semi-finished products – Part 1: Requirements and designation

active, Most Current
Organization: DS
Publication Date: 6 September 2021
Status: active
Page Count: 18
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms. The PTFE used to make the semi-finished product is described in ISO 20568-1. The PTFE used to make the semi-finished product are virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant can be used.

Document History

DS/ISO 13000-1
September 6, 2021
Plastics – Polytetrafluoroethylene (PTFE) semi-finished products – Part 1: Requirements and designation
This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms. The PTFE used to make the semi-finished product is...
Advertisement