DS/ISO/IEC 19763-16

Information technology – Metamodel framework for interoperability (MFI) – Part 16: Metamodel for document model registration

active
Organization: DS
Publication Date: 15 September 2021
Status: active
Page Count: 76
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

The primary purpose of the ISO/IEC 19763 series is to specify a metamodel framework for interoperability. This document specifies a metamodel for registering document models (or schemata). Examples of such document models include: -    specifications for XML documents (using XML schema[3]); -    specifications for JSON documents (using JSON schema[2]). This metamodel was developed taking into account the requirements for both XML schema and JSON schema, but is applicable to all current specifications for document models.

Document History

DS/ISO/IEC 19763-16
September 15, 2021
Information technology – Metamodel framework for interoperability (MFI) – Part 16: Metamodel for document model registration
The primary purpose of the ISO/IEC 19763 series is to specify a metamodel framework for interoperability. This document specifies a metamodel for registering document models (or schemata). Examples...
Advertisement