DS/EN ISO 11855-3

Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning (ISO 11855-3:2021)

active
Organization: DS
Publication Date: 9 September 2021
Status: active
Page Count: 32
ICS Code (Buildings in general): 91.040.01
scope:

This part of ISO 11855 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to water based embedded surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open air gaps. It does not apply to panel systems with open air gaps which are not integrated into the building structure. The ISO 11855 series applies also, as appropriate, to the use of fluids other than water as a heating or cooling medium. The ISO 11855 series is not applicable for testing of systems. The methods do not apply to heated or chilled ceiling panels or beams.

Document History

November 1, 2023
Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning – Amendment 1 (ISO 11855-3:2021/Amd 1:2023)
This part of ISO 11855 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to...
DS/EN ISO 11855-3
September 9, 2021
Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning (ISO 11855-3:2021)
This part of ISO 11855 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to...
August 14, 2015
Building environment design – Design, dimensioning, installation and control of embedded radiant heating and cooling systems – Part 3: Design and dimensioning (ISO 11855-3:2012)
This European Standard shall stipulate the processes and conditions needed to design radiant heating and cooling systems embedded in the structures of the rooms. In addition, this standard includes...
Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning (ISO 11855-3:2021)
This part of ISO 11855 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to...
Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning (ISO/DIS 11855-3:2020)
This part of ISO 11855 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to...
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 3: Design and dimensioning (ISO 111855-3:2012)
This European Standard shall stipulate the processes and conditions needed to design radiant heating and cooling systems embedded in the structures of the rooms. In addition, this standard includes...
Building environment design – Embedded radiant heating and cooling systems – Part 3: Design and dimensioning (ISO/FDIS 11855-3:2021)
This part of ISO 11855 establishes a system design and dimensioning method to ensure the heating and cooling capacity of the radiant heating and cooling systems. The ISO 11855 series is applicable to...
Advertisement