DS/EN IEC 60404-11

Magnetic materials – Part 11: Methods of measurement of the surface insulation resistance of electrical steel strip and sheet

active, Most Current
Organization: DS
Publication Date: 30 August 2021
Status: active
Page Count: 22
ICS Code (Magnetic materials): 29.030
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

This part of IEC 60404 is applicable to electrical steel strip and sheet insulated by coating on one or both surfaces. The object of this document is to define the general principles and technical details of the measurement of the surface insulation resistance of electrical steel strip and sheet. NOTE - This test is suitable for manufacturing and quality control in the application of insulation coatings.

Document History

DS/EN IEC 60404-11
August 30, 2021
Magnetic materials – Part 11: Methods of measurement of the surface insulation resistance of electrical steel strip and sheet
This part of IEC 60404 is applicable to electrical steel strip and sheet insulated by coating on one or both surfaces. The object of this document is to define the general principles and technical...
Magnetic materials – Part 11: Methods of measurement of the surface insulation resistance of electrical steel strip and sheet
This part of IEC 60404 is applicable to electrical steel strip and sheet insulated by coating on one or both surfaces. The object of this document is to define the general principles and technical...

References

Advertisement