NACE - AMPP SP21513

Procedure for Determining Conformance to Concrete Surface Profile Requirements

active, Most Current
Organization: NACE
Publication Date: 6 October 2021
Status: active
Page Count: 7
scope:

This standard describes a procedure suitable for laboratory and field use to determine conformance to specified surface profile on concrete substrates using Method 1: Depth micrometer as described in ASTM(1) D8271,1 Method 2: Concrete Surface Profile (CSP) Chips (CSP 1-10) as described in ICRI(2) Guideline No. 310.2R,2 or Method 3: Replica putty as described in ASTM D76823 (Method 3A-visual or Method 3B-quantitative).

(1) ASTM International (ASTM), 100 Barr Harbor Dr., PO Box C700, West Conshohocken, PA 19428-2959.

(2) International Concrete Repair Institute, Inc. (ICRI), 1000 Westgate Dr., Ste. 252, St. Paul, MN 55114.

Document History

AMPP SP21513
October 6, 2021
Procedure for Determining Conformance to Concrete Surface Profile Requirements
This standard describes a procedure suitable for laboratory and field use to determine conformance to specified surface profile on concrete substrates using Method 1: Depth micrometer as described in...

References

Advertisement