NACE - AMPP SP21443
Coating Systems (External) for Pipeline Trenchless Crossings
| Organization: | NACE |
| Publication Date: | 27 July 2021 |
| Status: | active |
| Page Count: | 17 |
scope:
General
This AMPP standard practice establishes minimum requirements for the application and inspection of coating systems (external) for directional drill applications.
This specification applies to previously coated or uncoated pipe that is to be coated for directional drills, road bores, and areas where extra abrasion resistance is required.
The function of such coatings is to prevent corrosion when used in conjunction with cathodic protection.
This standard describes methods for qualifying and controlling the quality of fusion-bonded epoxy (FBE) pipe coatings, urethane coatings, epoxy-urethanes, shrink sleeves (special applications), two-part liquid epoxies, and other properly qualified coatings (as long as the proper parameters are met in accordance with this document, e.g., polyolefin, three-layer coatings), provides guidelines for the proper application, and identifies inspection and repair techniques to achieve the best application of plant- and field-applied coating systems.
The existing standard practices that should be used to support this standard are:
(a) NACE SP03941;
(b) NACE Standard RP04022;
(c) NACE Standard RP01053;
(d) AMPP SP21493 (Standard under development),4 "Coatings, Polyurethane for Field Repair, Rehabilitation, and Girth Weld Joints on Pipelines";
(e) NACE SP03035;
(f) CSA(1) Z245.20/Z245.216;
(g) CSA Z245.307; and
(h) ISO(2) 21809-3.8
(1) Canadian Standards Association (CSA), 178 Rexdale Blvd. Toronto, ON, Canada M9W 1R3.
(2) International Organization for Standardization (ISO), Chemin de Blandonnet 8, CP 401, 1214 Vernier, Geneva, Switzerland.
Document History