NEN-EN 15787

Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Lactobacillus spp. used as feed additive

active, Most Current
Organization: NEN
Publication Date: 1 December 2021
Status: active
Page Count: 24
ICS Code (Animal feeding stuffs): 65.120
scope:

This document specifies general rules for the enumeration of lactobacilli in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain lactobacilli as a single microorganism component or in a mixture with other microorganisms. Applying the method to premixtures and compound feeds with critical amounts of copper demands a special procedure (see A.2). The document is not applicable to mineral feeds, which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40 % crude ash (Regulation (EC) No 767/2009) [3].

There are different categories of feed samples:

a) Additives containing about 1010 colony forming units (CFU)/g;

b) Premixtures containing about 1011 CFU/kg;

c) Compound feeds, meal or pellets which contain about 109 CFU/kg.

Document History

NEN-EN 15787
December 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Lactobacillus spp. used as feed additive
This document specifies general rules for the enumeration of lactobacilli in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain lactobacilli as a single...
February 1, 2020
Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of Lactobacillus spp.
This document defines general rules for the enumeration of lactobacilli in feedingstuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain lactobacilli as a single...
September 1, 2009
Animal feeding stuffs - Isolation and enumeration of Lactobacillus spp.
This European Standard defines general rules for the enumeration of probiotic lactobacilli in feed samples (additives, premixtures and feeding stuffs) that contain lactobacilli as a single bacterial...
April 1, 2008
Animal feeding stuffs - Isolation and enumeration of Lactobacillus spp
This European Standard defines general rules for the enumeration of probiotic lactobacilli in feed samples (additives, premixtures and feeding stuffs) that contain lactobacilli as a single bacterial...

References

Advertisement