DS/IEC TS 60947-7-5

Low-voltage switchgear and controlgear – Part 7-5: Ancillary equipment – Terminal blocks for aluminium conductors

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 36
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

IEC TS 60947-7-5:2021 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection. This document can be used for terminal blocks for connection between aluminium conductors or aluminium to copper conductors. It applies to terminal blocks intended to connect round conductors, with or without special preparation, having a cross-section between 2,5 mm2 and 300 mm2 (AWG 12 to 600 kcmil), intended to be used in circuits of a rated voltage not exceeding 1 000 V AC (up to 1 000 Hz) or 1 500 V DC.

Document History

DS/IEC TS 60947-7-5
November 29, 2021
Low-voltage switchgear and controlgear – Part 7-5: Ancillary equipment – Terminal blocks for aluminium conductors
IEC TS 60947-7-5:2021 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to...
Low-voltage switchgear and controlgear – Part 7-5: Ancillary equipment – Terminal blocks for aluminium conductors
This part of IEC 60947 series specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support...
Advertisement