DS/EN 15786
Animal feeding stuffs: Methods of sampling and analysis – Detection and enumeration of Pediococcus spp. used as feed additive
| Organization: | DS |
| Publication Date: | 29 November 2021 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This document specifies general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single microorganism component or in a mixture with other microorganisms. Applying the method to premixtures and compound feeds with critical amounts of copper demands a special procedure (see A.2). The document is not applicable to mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40 % crude ash (Regulation (EC) 767/2009) [3]. There are different categories of feed samples: a) Additives containing about 1010 colony forming units (CFU)/g; b) Premixtures containing about 1011 CFU/kg; c) Compound feeds, meal or pellets which contain about 109 CFU/kg.
Document History