DSF/PREN IEC 61290-1

Optical amplifiers – Test methods – Part 1: Power and gain parameters

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified subsystems. It applies to OAs using optically pumped fibres (OFAs based on either rare-earth doped fibres or on the Raman effect), semiconductors (SOAs), and waveguides (POWAs). It is specifically directed to single-channel amplifiers. Test methods for multichannel amplifiers are defined in the IEC 61290-10 series. This standard establishes uniform requirements for accurate and reliable measurements of the following OA parameters, as defined in Clause 3 of IEC 61291-1: a) nominal output signal power; b) gain; c) reverse gain; d) maximum gain; e) maximum gain wavelength; f) maximum gain variation with temperature; g) gain wavelength band; h) gain wavelength variation; i) gain stability; j) polarization-dependent gain; k) gain ripple (SOA only); l) large-signal output stability; m) saturation output power; n) maximum output signal power; o) maximum total output power.

Document History

August 2, 2022
Optical amplifiers – Test methods – Part 1: Power and gain parameters
;lt;!-- NEW! --;gt;IEC 61290-1:2022 is available as ;lt;a href="https://webstore.iec.ch/publication/76451";gt;IEC 61290-1:2022 RLV;lt;/a;gt; which contains the International Standard and its Redline...
DSF/PREN IEC 61290-1
Optical amplifiers – Test methods – Part 1: Power and gain parameters
This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified subsystems. It applies to OAs using optically pumped fibres (OFAs based on either...
Advertisement