DS/EN IEC 63159-2-1
Household electric instantaneous water heaters – Methods for measuring the performance – Part 2-1: Multifunctional electric instantaneous water heaters
active, Most Current
| Organization: | DS |
| Publication Date: | 29 November 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This clause of IEC 63159-1:2021 is applicable with the following exception: Addition: This document applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with an electric rated power ;gt; 2 kW. This document specifies tests for the assessment of the performance.
Document History
DS/EN IEC 63159-2-1
November 29, 2021
Household electric instantaneous water heaters – Methods for measuring the performance – Part 2-1: Multifunctional electric instantaneous water heaters
This clause of IEC 63159-1:2021 is applicable with the following exception: Addition: This document applies to electrical instantaneous water heaters designed to operate as multifunctional appliances...
Household electric instantaneous water heaters – Methods for measuring the performance – Part 2-1: Multifunctional electric instantaneous water heaters
This clause of Part 1 is applicable with the following exception: This Standard applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with electric rated...