DS/EN IEC 62031/A11
LED modules for general lighting – Safety specifications
| Organization: | DS |
| Publication Date: | 29 November 2021 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This document specifies general and safety requirements for light-emitting diode (LED) modules: • non-integrated LED modules (LEDni modules) and semi-integrated LED modules (LEDsi modules) for operation under constant voltage, constant current or constant power; • Integrated LED modules (LEDi modules) for use on DC supplies up to 250 V or AC supplies up to 1 000 V at 50 Hz or 60 Hz. LED modules within the scope of this document can be integral, built-in or independent. This document is not applicable for LED lamps. NOTE - The performance requirements for LED modules are specified in IEC 62717. - non-integrated LED modules (LEDni modules) and semi-integrated LED modules (LEDsi modules) for operation under constant voltage, constant current or constant power; - Integrated LED modules (LEDi modules) for use on DC supplies up to 250 V or AC supplies up to 1 000 V at 50 Hz or 60 Hz. This second edition cancels and replaces the first edition published in 2008, Amendment 1:2012 and Amendment 2:2014. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a. the scope was clarified as well as the wording in several other clauses; b. the normative references were updated; c. the definitions for "replaceable LED module", "non-replaceable LED module" and "non-user replaceable LED module" were introduced while other definitions covered by IEC 62504 have been removed; d. the marking clause was restructured and a table added to provide an informative overview; e. the marking requirements for built-in LED modules were changed; f. the entry for the marking with the working voltage was revised; g. the provisions for terminals and heat management were revised; h. Annex B was deleted; i. information for luminaire design with regard to working voltage and water contact was introduced; j. an abnormal temperature test was introduced.
Document History