DS/EN IEC 60335-2-90/A1

Household and similar electrical appliances – Safety – Part 2-90: Particular requirements for commercial microwave ovens

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 18
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This European Standard deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances.

Document History

DS/EN IEC 60335-2-90/A1
November 29, 2021
Household and similar electrical appliances – Safety – Part 2-90: Particular requirements for commercial microwave ovens
This European Standard deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase...
October 5, 2021
Household and similar appliances – Safety – Part 2-90: Particular requirements for commercial microwave ovens
IEC 60335-2-90:2015(E) deals with - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected...
Household and similar electrical appliances – Safety – Part 2-90: Particular requirements for commercial microwave ovens
This European Standard deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase...
Advertisement