DS/EN ISO 11439/A1

Gas cylinders – High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles – Amendment 1 (ISO 11439:2013/Amd 1:2021)

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 20
ICS Code (Fuel systems): 43.060.40
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service conditions do not cover external loadings that can arise from vehicle collisions, etc. This International Standard covers cylinders of any steel, aluminium or non-metallic material construction, using any design or method of manufacture suitable for the specified service conditions. This International Standard does not cover cylinders of stainless steel or of welded construction. Although this standard uses 200 bar as a reference working pressure, other working pressures can be used. Cylinders covered by this International Standard are designated Type 1, Type 2, Type 3 and Type 4.

Document History

DS/EN ISO 11439/A1
November 29, 2021
Gas cylinders – High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles – Amendment 1 (ISO 11439:2013/Amd 1:2021)
This International Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas...
June 24, 2013
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles
This International Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas...
February 2, 2001
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles
This Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for...
Gas cylinders – High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles
This International Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas...
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles (ISO/FDIS 11439:2013)
This International Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas...
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles (ISO/DIS 11439:2012)
This International Standard specifies minimum requirements for serially produced light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas...
Advertisement