DS/EN IEC 61010-2-040
Safety requirements for electrical equipment for measurement, control, and laboratory use – Part 2-040: Particular requirements for sterilizers and washer-disinfectors used to treat medical materials
| Organization: | DS |
| Publication Date: | 29 November 2021 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
This clause of Part 1 is applicable except as follows: 1.1.1 Equipment included in scope Replacement: Replace the existing text with the following: This part of IEC 61010 specifies safety requirements for electrical equipment intended for sterilization, washing, and disinfection of medical materials in the medical, veterinary, pharmaceutical and laboratory fields, when used under the environmental conditions of 1.4. Examples of such equipment include the following: a) STERILIZERS and disinfectors using steam and/or hot water as the sterilant; b) STERILIZERS and disinfectors using toxic gas, toxic aerosol or toxic vapour as the sterilant; c) STERILIZERS and disinfectors using hot air or hot inert gas as the sterilant; and d) WASHER-DISINFECTORS.
Document History