DS/EN ISO 7711-1

Dentistry – Diamond rotary instruments – Part 1: General requirements (ISO 7711-1:2021)

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 22
ICS Code (Dental equipment): 11.060.20
scope:

This part of ISO 5530 specifies a method, using an Extensograph, for the determination of the rheological properties of wheat flour dough in an extension test. The recorded load-extension curve is used to assess general quality of flour and its response to improving agents. The method is applicable to experimental and commercial flours from wheat (Triticum aestivum L.). NOTE - This part of ISO 5530 is based on ICC 114[3]. and AACC method 54-10.

Document History

DS/EN ISO 7711-1
November 29, 2021
Dentistry – Diamond rotary instruments – Part 1: General requirements (ISO 7711-1:2021)
This part of ISO 5530 specifies a method, using an Extensograph, for the determination of the rheological properties of wheat flour dough in an extension test. The recorded load–extension curve is...
June 10, 2009
Dental rotary instruments – Diamond instruments – Part 1: Dimensions, requirements, marking and packaging
This part of the standard specifies dimensional and other relevant requirements for the 14 most commonly used shapes of dental diamond instruments, including a quality control for these instruments.
October 1, 1998
Dental rotary instruments – Diamond instruments – Part 1: Dimensions, requirements, marking and packaging
This part of the standard specifies dimensional and other relevant requirements for the 14 most commonly used shapes of dental diamond instruments, including a quality control for these instruments.
Dentistry – Dental diamond instruments – Part 1: General requirements (ISO 7711-1)
This part of ISO 5530 specifies a method, using an Extensograph, for the determination of the rheological properties of wheat flour dough in an extension test. The recorded load–extension curve is...
Dental rotary instruments - Diamond instruments - Part 1: Dimensions, requirements, marking and packaging (ISO 7711-1:1998/FDAmd 1:2009)
This part of the standard specifies dimensional and other relevant requirements for the 14 most commonly used shapes of dental diamond instruments, including a quality control for these instruments.
Dental rotary instruments - Diamond instruments - Part 1: Dimensions, requirements, marking and packaging - Amendment 1 (ISO 7711-1:1998/DAM 1:2008)
This part of the standard specifies dimensional and other relevant requirements for the 14 most commonly used shapes of dental diamond instruments, including a quality control for these instruments.

References

Advertisement